HP t530, 1.5 GHz, AMD G J, 3rd Generation AMD Embedded G-Series SoC J Family, GX-215JJ, 2 GHz, 1 MB
HP t530. Processor frequency: 1.5 GHz, Processor family: AMD G J, Processor generation: 3rd Generation AMD Embedded G-Series SoC J Family. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: SSD, SSD form factor: M.2. On-board graphics card model: AMD Radeon R2E. Cabling technology: 10/100/1000Base-T(X)