HP logo

HP OMEN Transceptor Keyboard Sleeve

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55806
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 May 2022
Short summary description HP OMEN Transceptor Keyboard Sleeve:

HP OMEN Transceptor Keyboard Sleeve, Nylon, 485 mm, 200 mm, 45 mm, 410 g, Black

Long summary description HP OMEN Transceptor Keyboard Sleeve:

HP OMEN Transceptor Keyboard Sleeve. Device type: Keyboard, Brand compatibility: HP, Compatibility: OMEN, Material: Nylon. Width: 485 mm, Depth: 200 mm, Height: 45 mm, Weight: 410 g. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.