HP logo

HP Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162184
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
09 Mar 2023
Short summary description HP Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3:

HP Intel Xeon Silver 4110, Intel Xeon Silver, LGA 3647 (Socket P), 14 nm, 2.1 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description HP Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3:

HP Intel Xeon Silver 4110. Processor family: Intel Xeon Silver, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 2S. Package width: 399 mm, Package depth: 203 mm, Package height: 156 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.