HP logo

HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P4000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76510
Info modified on:
23 Jan 2025, 18:07:05
Short summary description HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P4000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ZBook 17 G4, Intel® Xeon® E3 v6, 3.1 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description HP ZBook 17 G4 Intel® Xeon® E3 v6 E3-1535MV6 Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P4000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ZBook 17 G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v6, Processor model: E3-1535MV6, Processor frequency: 3.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.