HP logo

HP Z24f G3 FHD Display

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
479213
Info modified on:
09 Jul 2025, 14:12:06
End of life date:
30 Jun 2024
Short summary description HP Z24f G3 FHD Display:

HP Z24f G3 FHD Display, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver

Long summary description HP Z24f G3 FHD Display:

HP Z24f G3 FHD Display. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.