location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Mouse 250

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mouse 250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3FV67AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545197380 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Mouse 250
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The nano receiver conveniently stores inside the mouse for easy portability.
  • - 3 button solution and a built-in scroll wheel for optimized productivity.
  • - Carefully designed side grips provide the ideal texture for added control.
  • - Enjoy smooth control with a Blue LED Optical Sensor and switch resolutions between 1000, 1200, and 1600 DPI to adjust your tracking speed.
Warranty: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP Wireless Mouse 250 :
The long product name of HP Wireless Mouse 250. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mouse 250
More>>>
HP Wireless Mouse 250:
The official description of HP Wireless Mouse 250 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An ambidextrous travel-sized wireless mouse with long battery life
Improve the way you connect and communicate, work and play. Built with strict HP standards and guidelines, this world-class HP Wireless Mouse 250 effortlessly blends sleek, modern design with life-enhancing, advanced features.

Short summary description HP Wireless Mouse 250:
This short summary of the HP Wireless Mouse 250 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Mouse 250, Blue LED, RF Wireless, 1600 DPI, Black

Long summary description HP Wireless Mouse 250:
This is an auto-generated long summary of HP Wireless Mouse 250 based on the first three specs of the first five spec groups.

HP Wireless Mouse 250. Movement detection technology: Blue LED, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Wireless convenience

No more wires with the reliable 2.4 GHz wireless connection.[1]

Dependable power

Efficient battery life delivers up to 12 months of everyday use.[2]

Contoured comfort

A contoured shape designed for all-day comfort in either hand.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Blue LED
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Product colour *
Black
Surface coloration
Monochromatic
HP segment
Home
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
macOS
System requirements
Other operating systems supported
ChromeOS
Weight & dimensions
Width
94.8 mm
Depth
57 mm
Height
39.1 mm
Weight
94 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
198 mm
Package depth
139 mm
Package height
53 mm
Package weight
156 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Micro receiver
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Wireless Mouse 250:
Disclaimer

[1] Wireless connectivity up to 10m (30 ft)
[2] Actual battery life will vary with use and environmental conditions. The maximum capacity of the battery will naturally decrease with time and usage.