HP logo

HP USB-C Dock G4 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
382908
Info modified on:
10 May 2024, 13:03:16
End of life date:
13 Dec 2019
Short summary description HP USB-C Dock G4 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C Dock G4, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, Kensington, HP

Long summary description HP USB-C Dock G4 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C Dock G4. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: HP. Windows operating systems supported: Windows 10. Width: 198 mm, Depth: 69 mm, Height: 22 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.