HP logo

HP 15-bs143tu Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104304
Info modified on:
22 Jan 2025, 05:14:12
Short summary description HP 15-bs143tu Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

HP 15-bs143tu, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-bs143tu Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

HP 15-bs143tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.