HP logo

HP Designjet T1600dr 36-in Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
278193
Info modified on:
29 Jul 2025, 05:14:49
Short summary description HP Designjet T1600dr 36-in Printer:

HP Designjet T1600dr 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, 1 universal printhead

Long summary description HP Designjet T1600dr 36-in Printer:

HP Designjet T1600dr 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Satin paper,..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, BootP/DHCP (IPv4 only), DHCPv6, TFTP (IPv4 only), SNMP (v1, v2c, v3), Mobile printing technologies: HP ePrint. Product colour: Black, White, Internal memory: 131072 MB, Internal storage capacity: 500 GB. Power consumption (typical): 100 W, Power consumption (off): 0.3 W, Power consumption (sleep): 10 W

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.