HP logo

HP 290 G1 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69750
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP 290 G1 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP 290 G1, 3.4 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description HP 290 G1 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP 290 G1. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.