HP logo

HP 14-bp100na Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11548
Info modified on:
02 Feb 2025, 22:54:43
End of life date:
30 Jul 2018
Short summary description HP 14-bp100na Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

HP 14-bp100na, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP 14-bp100na Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

HP 14-bp100na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.