HP Pavilion 32, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black
HP Pavilion 32. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Black