HP logo

HP Pavilion 32 HDR computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132341
Info modified on:
20 Jan 2025, 10:40:44
End of life date:
30 Jun 2019
Short summary description HP Pavilion 32 HDR computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black:

HP Pavilion 32 HDR, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description HP Pavilion 32 HDR computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black:

HP Pavilion 32 HDR. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.