HP logo

HP M34d WQHD Curved Monitor

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
298773
Info modified on:
29 Mar 2025, 08:57:35
End of life date:
31 Mar 2024
Short summary description HP M34d WQHD Curved Monitor:

HP M34d WQHD Curved Monitor, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, 5 ms, Black

Long summary description HP M34d WQHD Curved Monitor:

HP M34d WQHD Curved Monitor. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.