HP logo

HP ProDesk 600 G3 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79639
Info modified on:
14 Mar 2024, 19:13:31
Short summary description HP ProDesk 600 G3 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black:

HP ProDesk 600 G3, 3.9 GHz, Intel® Core™ i3, i3-7100, 8 GB, DDR4-SDRAM, 1 TB

Long summary description HP ProDesk 600 G3 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black:

HP ProDesk 600 G3. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4.53 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.