HP logo

HP OMEN 15-en1007na AMD Ryzen™ 7 5800H Laptop 39.6 cm (15.6") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29701
Info modified on:
14 Mar 2025, 15:04:33
End of life date:
30 Apr 2023
Short summary description HP OMEN 15-en1007na AMD Ryzen™ 7 5800H Laptop 39.6 cm (15.6") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

HP OMEN 15-en1007na, AMD Ryzen™ 7, 3.2 GHz, 39.6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 512 GB

Long summary description HP OMEN 15-en1007na AMD Ryzen™ 7 5800H Laptop 39.6 cm (15.6") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

HP OMEN 15-en1007na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.