HP EliteBook x360 1040 G7, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 16 GB, 256 GB, Silver
HP EliteBook x360 1040 G7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product colour: Silver. Weight: 1.32 kg