HP logo

HP EliteDesk 800 G6 AMD Ryzen™ 7 PRO 4750GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17007
Info modified on:
11 Nov 2024, 16:50:31
Short summary description HP EliteDesk 800 G6 AMD Ryzen™ 7 PRO 4750GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 800 G6, 3.1 GHz, AMD Ryzen™ 7 PRO, 4750GE, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 G6 AMD Ryzen™ 7 PRO 4750GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 800 G6. Processor frequency: 3.1 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 4750GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.45 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.