HP logo

HP 389343-001 internal hard drive 72 GB 15000 RPM 3.5" SAS

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16221
Info modified on:
04 Apr 2025, 11:57:04
Short summary description HP 389343-001 internal hard drive 72 GB 15000 RPM 3.5" SAS:

HP 389343-001, 72 GB, 15000 RPM, 3.5", SAS

Long summary description HP 389343-001 internal hard drive 72 GB 15000 RPM 3.5" SAS:

HP 389343-001. HDD capacity: 72 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.