icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
HP logo

HP U32 4K HDR Monitor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223444
Info modified on:
27 Aug 2024, 01:09:36
End of life date:
30 Jul 2024
Bullet Points HP U32 4K HDR Monitor:
  • - 4K<sup>[1]</sup> monitor with color consistency and immaculate clarity. This VESA DisplayHDR 400 with IPS panel is expertly crafted for a masterful creation.
  • - Enjoy accurate and vivid colors you can count on with factory color calibration and custom presets.
  • - Create comfortably with HP Eye Ease with EyeSafe® Certification<sup>[3]</sup> always-on blue-light filter that doesn't impact color accuracy and monitor adjustability.
  • - Plug-and-create in seconds with a single USB-C®<sup>[2]</sup> connection. Feel inspired by a clutter-free space.
Warranty:
1 year limited warranty
Long product name HP U32 4K HDR Monitor:

U32 4K HDR Monitor

HP U32 4K HDR Monitor:

See Your Imagination in Detail
Bring your entire vision to life on this stunning 31.5” 4K[1] HDR monitor. Precise and true-to-life, factory-calibrated color ensure what you see is what you get. Simply plug-and-create with a unified USB-C®[2] cable. Stay comfortable all day long with HP Eye Ease with EyeSafe® Certification[3] always-on low blue light filter and stand adjustability. Plus, create responsibly on a monitor that's sustainably made[4].

Short summary description HP U32 4K HDR Monitor:

HP U32 4K HDR Monitor, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 4 ms, Silver

Long summary description HP U32 4K HDR Monitor:

HP U32 4K HDR Monitor. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 4 ms, Native aspect ratio: 16:9. VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Reasons to buy +
Specs +
Recommended products +
Distributors +
Disclaimer HP U32 4K HDR Monitor 368Y5AA:
[1] 4K content required to view full 4K images.
[2] USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[3] HP Eye Ease hardware that does not impact color accuracy used with Eyesafe. Eyesafe® certified website: https://eyesafe.com/
[4] Display contains 5% ocean-bound plastics, the equivalent of more than four 16 oz. recycled plastic water bottles. Calculation based on grams per product (using 12.7 grams per 16.9 ounce "single serve" bottled water container) multiplied by projected shipment volumes per 12.7 grams.
[5] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[6] Graphics output may be limited based on the maximum resolution of the display.
[7] DisplayHDR™ is the high-performance Monitor and Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
[8] 100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
[9] Fiber cushions made from 100% recycled wood fiber and organic material.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Monitors produced before June 1st 2024 comply with China regulation GB 21520-2015.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.