Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PCI-X / SCSI interface cards/adapter Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI-X / SCSI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
365289-B21
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35782
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 22 Jun 2018 00:54:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP PCI-X / SCSI interface cards/adapter Internal :
The short editorial description of HP PCI-X / SCSI interface cards/adapter Internal

64-Bit/133-MHz Single Channel Ultra320 SCSI HBA
More>>>
Short summary description HP PCI-X / SCSI interface cards/adapter Internal:
This short summary of the HP PCI-X / SCSI interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

HP PCI-X / SCSI, PCI-X, SCSI, ProLiant

Long summary description HP PCI-X / SCSI interface cards/adapter Internal:
This is an auto-generated long summary of HP PCI-X / SCSI interface cards/adapter Internal based on the first three specs of the first five spec groups.

HP PCI-X / SCSI. Host interface: PCI-X, Output interface: SCSI. Compatibility: ProLiant

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI-X
Output interface *
The socket (port) where the output connectors are connected.
SCSI
Connector(s)
1
Design
Internal *
The product is built in.
Yes
Other features
Compatibility
The other products, software and hardware this product can be used with.
ProLiant
Country Distributor
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X