HP logo

HP ProBook 650 G5 Notebook PC i7-8665U 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD Radeon 540X

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12050
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2021
Short summary description HP ProBook 650 G5 Notebook PC i7-8665U 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD Radeon 540X:

HP ProBook 650 G5 Notebook PC, 1.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, DDR4-SDRAM, 512 GB

Long summary description HP ProBook 650 G5 Notebook PC i7-8665U 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD AMD Radeon 540X:

HP ProBook 650 G5 Notebook PC. Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon 540X

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.