HP logo

HP Chromebook Elite c1030 Intel® Core™ i5 i5-10310U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5740
Info modified on:
22 Jan 2025, 19:25:45
Short summary description HP Chromebook Elite c1030 Intel® Core™ i5 i5-10310U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver:

HP Chromebook Elite c1030, Intel® Core™ i5, 1.7 GHz, 34.3 cm (13.5"), 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description HP Chromebook Elite c1030 Intel® Core™ i5 i5-10310U 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Silver:

HP Chromebook Elite c1030. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1.7 GHz. Display diagonal: 34.3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: ChromeOS. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.