location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Collaboration G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
346B9AW#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697685941 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
Product Brochure/Datasheet (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-10500 (3.1 GHz base frequency, up to 4.5 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 10 IoT Enterprise
  • - 68.6 (27") diagonal, QHD (2560 x 1440), touch, IPS, anti-glare, 300 nits, 72% NTSC
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 128 GB SSD storage
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver :
The long product name of HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Collaboration G6 All-in-One 27inch Touchscreen with Zoom Rooms, 27", touch screen, Windows 10 IoT Enterprise, Intel® Core™ i5, 8GB RAM, 128GB SSD, QHD
More>>>
HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver:
The official description of HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All your meeting needs. All-in-One
The HP Collaboration All-in-One G6 with Zoom Rooms[4] 27 delivers rich, immersive, collaborative experiences. This sleek All-in-One empowers your teams with crystal-clear audio and a 27-inch diagonal QHD[3] touch panel for enhanced meetings.

Short summary description HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver:
This short summary of the HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Collaboration G6, 68.6 cm (27"), Quad HD, Intel® Core™ i5, 8 GB, 128 GB, Windows 10 IoT Enterprise

Long summary description HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver:
This is an auto-generated long summary of HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver based on the first three specs of the first five spec groups.

HP Collaboration G6. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 IoT Enterprise. Product colour: Silver

Ultramodern sleek design

The ultra-thin profile, efficient cable management, and three-sided micro-bezel low-blue-light display specially designed for today’s modern workspace provide a state-of-the-art meeting experience using minimal space.

Seamless meeting experience

Interactive meetings with video conferencing and collaboration reaches a new level of quality, combining 4m mic pickup range with Audio by Bang & Olufsen, a 90˚ FOV 5MP FHD popup camera, and a QHD[3] 10-point touch display with Zoom Rooms[4].

Easy setup. Strong security and manageability

Highly secure and manageable with pre-installed Zoom Rooms[4], the self-healing protection of HP Sure Start Gen6[2], and easy device management through Microsoft System Center Configuration Manager with HP Manageability Integration Kit[5].

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [1]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type *
Quad HD
Display brightness
300 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10500
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
3.1 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
PCI Express
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Speakers manufacturer
Bang & Olufsen
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Camera HD type
HD
Privacy camera
Yes
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
No
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Product colour *
Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel Q470
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 IoT Enterprise
Pre-installed software
HP Noise Cancellation Software; HP Support Assistant; HP Wake on WLAN
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP front camera
HP Webcam HD IR
HP segment
Business
HP Security tools
HP Secure Erase; HP Sure Recover Gen3; HP Sure Run Gen3; HP Sure Start Gen6; HP BIOsphere Gen6; HP Sure Admin; HP Client Security Manager Gen6
HP Management tools
HP Driver Packs; HP Manageability Integration Kit Gen 4
Power
AC adapter power
210 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
613.6 mm
Depth (with stand)
482.4 mm
Height (with stand)
254.9 mm
Weight (with stand)
10.7 kg
Width (without stand)
613.6 mm
Depth (without stand)
582.4 mm
Height (without stand)
254.9 mm
Weight
11.5 kg
Package width
742 mm
Package depth
237 mm
Package height
640 mm
Package weight
14.2 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen
Packaging content
Mouse included
Yes
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
84713000
Other features
Chassis type
All-in-One
Display diagonal (metric)
68.6 cm
Display included
Yes
Number of free internal memory expansion slots
2
Infrared (IR) camera
Yes
Intel® vPro™ Platform Eligibility
Yes
Country Distributor
Nederland 3 distributor(s)
Disclaimer HP Collaboration G6 Intel® Core™ i5 i5-10500 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise Wi-Fi 6 (802.11ax) Silver:
Disclaimer

[2] HP Sure Start Gen6 is available on select HP PCs.
[3] Quad high-definition (QHD) content is required to view QHD images.
[4] Zoom Rooms license required and sold separately to use as a shared/room-based device. Personal Zoom Rooms device is usable with any Zoom Meetings license, basic (free) to Premium. An Intel® Core™ i3, i5, or i7 processor is required to support Zoom. Compatibility requires Zoom Rooms 5.0+.
[5] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
For systems configured with more than 3 GB of memory and a 32-bit operating system, all memory may not be available due to system resource requirements. Addressing memory above 4 GB requires a 64-bit operating system. Memory modules support data transfer rates up to 3200 MT/s; actual data rate is determined by the system’s configured processor. See processor specifications for supported memory data rate. All memory slots are customer accessible /upgradeable.
All memory slots are customer accessible / upgradeable.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10) of disk is reserved for system recovery software.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All HP devices which carry the Bang & Olufsen brand are custom-tuned with Bang & Olufsen’s acoustical engineers for precise sound experience in business use.
Supports dual channel memory.
Sold separately or as an optional feature.
Absolute Persistence Module: Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Driver Packs: Not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit: Can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP BIOSphere Gen6 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
HP Sure Start Gen6 is available on select HP PCs.
HP Sure Run Gen3 is available on select Windows 10 based HP Pro, Elite and Workstation PCs with select Intel® or AMD processors.
Intel® Identity Protection Technology (Intel® IPT): Models configured with Intel® Core™ processors have the ability to utilize advanced security protection for online transactions. Intel® Identity Protection Technology (Intel® IPT), used in conjunction with participating web sites, provides double identity authentication by adding a hardware component in addition to the usual user name and password. Intel® Identity Protection Technology (Intel® IPT) is initialized through an HP Client Security module.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported.
27" diagonal IPS widescreen WLED backlit anti-glare LCD (2560x1440) Touch; Dispaly Color Gamut: 72%, NTSC; Brightness (typical): 300 nits.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Some functionality of vPro™ technology, such as Intel Active management technology and Intel® Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependant on 3rd party software providers. Compatibility of this generation of Intel vPro technology-based hardware with with future "virtual appliances" is yet to be determined.
For full Intel® vPro™ functionality, Windows, a vPro supported processor, vPro enabled Q370 chipset or higher and vPro enabled WLAN card are required. Some functionality, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Compatibility of this generation of Intel vPro technology-based hardware with future "virtual appliances" is yet to be determined.