Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 33s calculator Pocket Scientific Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
33s
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33SABB
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10908
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 25 Jun 2019 13:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 33s calculator Pocket Scientific Black,Silver :
The short editorial description of HP 33s calculator Pocket Scientific Black,Silver

33s Scientific
More>>>
HP 33s calculator Pocket Scientific Black,Silver:
The official marketing text of HP 33s calculator Pocket Scientific Black,Silver as supplied by the manufacturer

Accuracy, functionality, and dependability are three vital attributes that successful scientific projects require and the pocket-sized HP 33s scientific programmable calculator is designed to deliver them. It also features 31KB user memory, the choice of RPN and algebraic data-entry modes, a powerful two-line display, and the timesaving HP Solve application making it an ideal choice in scientific calculators.
Features
- Percentages and fractions-proper and improper
- Physical constants and units
- Angle modes and polar/rectangular conversions
- Trig, hyperbolics and probabilities
- Powers, roots, logs and exponentials
- Multiple-variable expression storage and evaluation
- 1- and 2-variable statistics, with regression
- Linear systems and quadratic solvers

Short summary description HP 33s calculator Pocket Scientific Black,Silver:
This short summary of the HP 33s calculator Pocket Scientific Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 33s, Pocket, Scientific, 14 digits, 2 lines, Battery, Black,Silver

Long summary description HP 33s calculator Pocket Scientific Black,Silver:
This is an auto-generated long summary of HP 33s calculator Pocket Scientific Black,Silver based on the first three specs of the first five spec groups.

HP 33s. Form factor: Pocket, Type: Scientific. Digits: 14 digits, Display number of lines: 2 lines. Memory registers: 27. Power source: Battery. Product colour: Black,Silver

Design
Form factor *
The shape or design of the product.
Pocket
Type *
Characteristics of the device.
Scientific
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Control type *
The way in which the device is controlled.
Buttons
Housing material
What the casing of the product is made of.
Plastic
Performance
Operation
100
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
14 digits
Display type *
Type of display (screen) e.g. LCD.
LCD
Display
Display tilting *
The display can be moved through a vertical plane to point either up or down, so it can be seen from different angles.
No
Display number of lines *
The amount of lines in the display.
2 lines
Backlight display *
A backlight is a form of illumination used in liquid crystal displays (LCDs). As LCDs do not produce light themselves - unlike for example Cathode ray tube (CRT) displays - they need illumination (ambient light or a special light source) to produce a visible image. Backlights are used in small displays to increase readability in low light conditions such as in watches, and in computer displays and LCD televisions to produce light in a manner similar to a CRT display.
No
Second display
The device has an additional (second) screen.
No
Memory
Memory registers
27
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
CR2032
Customer service details
X