location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
321835-B21#0D1?HPTC
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:51:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 1-year, next-business-day response; 24 x 7 phone support; installation included
Long product name HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux :
The long product name of HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows and Linux supported now provided by the same high performance dual ported, 2 Gb, 133 MHz PCI-X to Fibre Channel HBA.
More>>>
HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux:
The official description of HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP StorageWorks FCA2214DC is a dual port, PCI-X to Fibre Channel for Windows 2000, Windows Server 2003 and Linux Host Bus Adapter which complements the single channel FCA2214 product. This new HBA provides dual channel connectivity for the EVA, MA, EMA, XP and VA storage arrays. This Fibre Channel HBA expands the operating system coverage to include Windows 2000, Windows Server 2003 and Linux connectivity support within the same HBA.

Short summary description HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux:
This short summary of the HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux

Long summary description HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux:
This is an auto-generated long summary of HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux based on the first three specs of the first five spec groups.

HP StorageWorks FCA2214DC 2Gb Dual Port PCI-X Fibre Channel HBA for Windows and Linux