HP logo

HP Pavilion x360 14-dw1500sa Intel® Pentium® Gold 7505 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6755
Info modified on:
02 Jun 2025, 18:06:21
End of life date:
31 Aug 2021
Short summary description HP Pavilion x360 14-dw1500sa Intel® Pentium® Gold 7505 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver:

HP Pavilion x360 14-dw1500sa, Intel® Pentium® Gold, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB, Windows 10 Home in S mode

Long summary description HP Pavilion x360 14-dw1500sa Intel® Pentium® Gold 7505 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver:

HP Pavilion x360 14-dw1500sa. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Gold, Processor model: 7505. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.