location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
312G0PA
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel Core i7-10700T (16MB Cache, 2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16GB (2933MHz) DDR4L-SDRAM (1 x 16) & 512GB SSD
Long product name HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White :
The long product name of HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10700T (16MB Cache, 2GHz), 16GB DDR4L-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Pro
More>>>
HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White:
The official description of HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready for versatile work environments

Easy to deploy, sleek, and feature-rich, the HP ProOne 400 24 All-in-One PC features a contemporary design with business-class performance, collaboration, security, and manageability features.

Short summary description HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White:
This short summary of the HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 400 G6, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 400 G6 Intel® Core™ i7 i7-10700T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 400 G6. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: White

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-10700T
Processor cores
8
Processor boost frequency
4.5 GHz
Processor frequency *
2 GHz
Processor cache
16 MB
Configurable TDP-down frequency
1.3 GHz
Configurable TDP-down
25 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4L-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2933 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio chip
Realtek ALC3252
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Product colour *
White
Introduction year
2020
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel Q470
Software
Operating system installed *
Windows 10 Pro
Trial software
Xerox DocuShare
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam
HP segment
Home
HP Software provided
HP Noise Cancellation Software; HP Support Assistant; Buy Office (sold separately); HP Desktop Support Utilities
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
539.3 mm
Depth (with stand)
233 mm
Height (with stand)
511 mm
Weight (with stand)
7.75 kg
Weight
7.75 kg
Package width
660 mm
Package depth
245 mm
Package height
462 mm
Package weight
11.6 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Country Distributor
Australia 1 distributor(s)