HP logo

HP Z240 Tower + APC Power-Saving Back-UPS Intel® Xeon® E3 v5 E3-1225V5 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P2000 Windows 7 Professional Workstation Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56497
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z240 Tower + APC Power-Saving Back-UPS Intel® Xeon® E3 v5 E3-1225V5 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P2000 Windows 7 Professional Workstation Black:

HP Z240 Tower + APC Power-Saving Back-UPS, 3.3 GHz, Intel® Xeon® E3 v5, 8 GB, 256 GB, DVD-RW, Windows 7 Professional

Long summary description HP Z240 Tower + APC Power-Saving Back-UPS Intel® Xeon® E3 v5 E3-1225V5 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P2000 Windows 7 Professional Workstation Black:

HP Z240 Tower + APC Power-Saving Back-UPS. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1225V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics P530, Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Product type: Workstation

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.