HP logo

HP Z240 Intel® Xeon® E3 v5 E3-1225V5 8 GB DDR4-SDRAM 500 GB HDD Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100037
Info modified on:
14 Mar 2024, 18:01:07
Short summary description HP Z240 Intel® Xeon® E3 v5 E3-1225V5 8 GB DDR4-SDRAM 500 GB HDD Tower Workstation Black:

HP Z240, 3.3 GHz, Intel® Xeon® E3 v5, E3-1225V5, 8 GB, DDR4-SDRAM, 500 GB

Long summary description HP Z240 Intel® Xeon® E3 v5 E3-1225V5 8 GB DDR4-SDRAM 500 GB HDD Tower Workstation Black:

HP Z240. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1225V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics P530. Chassis type: Tower. Product type: Workstation. Weight: 8.6 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.