HP logo

HP Pavilion 24-r050na Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12297
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
24 May 2018
Short summary description HP Pavilion 24-r050na Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home White:

HP Pavilion 24-r050na, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10 Home

Long summary description HP Pavilion 24-r050na Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home White:

HP Pavilion 24-r050na. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.