HP logo

HP Z4 G4 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® W-2123 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48866
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z4 G4 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® W-2123 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:

HP Z4 G4 + NVIDIA Quadro P2000 (5GB), 3.6 GHz, Intel® Xeon®, 16 GB, 256 GB, DVD-RW, Windows 10 Pro for Workstations

Long summary description HP Z4 G4 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® W-2123 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:

HP Z4 G4 + NVIDIA Quadro P2000 (5GB). Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®, Processor model: W-2123. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.