HP logo

HP Z4 G4 Intel® Xeon® W-2123 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40250
Info modified on:
30 May 2025, 14:45:43
End of life date:
19 Dec 2019
Short summary description HP Z4 G4 Intel® Xeon® W-2123 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Workstation Black:

HP Z4 G4, 3.6 GHz, Intel® Xeon®, 16 GB, 1.26 TB, DVD Super Multi, Windows 10 Pro for Workstations

Long summary description HP Z4 G4 Intel® Xeon® W-2123 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Workstation Black:

HP Z4 G4. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®, Processor model: W-2123. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: Workstation

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.