HP logo

HP MP9 G4 i5-8500T 2.1 GHz Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85117
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2022
Short summary description HP MP9 G4 i5-8500T 2.1 GHz Black:

HP MP9 G4, Intel® Core™ i5, i5-8500T, Intel, 8th gen Intel® Core™ i5, 2.1 GHz, 9 MB

Long summary description HP MP9 G4 i5-8500T 2.1 GHz Black:

HP MP9 G4. Processor family: Intel® Core™ i5, Processor model: i5-8500T, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.