HP MP9 G2, Intel® Core™ i5, i5-6500T, 6th gen Intel® Core™ i5, 2.5 GHz, 6 MB, Intel® Q170
HP MP9 G2. Processor family: Intel® Core™ i5, Processor model: i5-6500T, Processor generation: 6th gen Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530. Audio system: DTS Studio Sound