HP logo

HP MP9 G2 i3-6100T 3.2 GHz Mini Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63773
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP MP9 G2 i3-6100T 3.2 GHz Mini Black:

HP MP9 G2, Intel® Core™ i3, i3-6100T, 6th gen Intel® Core™ i3, 3.2 GHz, 3 MB, Intel® Q170

Long summary description HP MP9 G2 i3-6100T 3.2 GHz Mini Black:

HP MP9 G2. Processor family: Intel® Core™ i3, Processor model: i3-6100T, Processor generation: 6th gen Intel® Core™ i3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530. Audio system: DTS Studio Sound

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.