HP logo

HP EliteDesk 705 G3 AMD Ryzen™ 3 PRO 1200 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77252
Info modified on:
11 Nov 2024, 16:49:52
Short summary description HP EliteDesk 705 G3 AMD Ryzen™ 3 PRO 1200 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G3, 3.1 GHz, AMD Ryzen™ 3, 4 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 AMD Ryzen™ 3 PRO 1200 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G3. Processor frequency: 3.1 GHz, Processor family: AMD Ryzen™ 3, Processor model: PRO 1200. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon R7 430. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.