HP logo

HP Thunderbolt Dock 120W G2

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
847783
Info modified on:
28 Jan 2025, 14:00:59
End of life date:
31 Jan 2023
Short summary description HP Thunderbolt Dock 120W G2:

HP Thunderbolt Dock 120W G2, Wired, Thunderbolt, Black, Kensington, China, HP

Long summary description HP Thunderbolt Dock 120W G2:

HP Thunderbolt Dock 120W G2. Connectivity technology: Wired, Host interface: Thunderbolt. Product colour: Black, Cable lock slot type: Kensington, Country of origin: China. Power consumption (typical): 120 W. Windows operating systems supported: Windows 10, Windows 7, Other operating systems supported: iOS. Width: 98 mm, Depth: 98 mm, Height: 69 mm

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.