HP logo

HP Spectre USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87108
Info modified on:
24 Nov 2020, 12:34:08
Short summary description HP Spectre USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP Spectre USB-C Travel Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, HP, Spectre 13-af0xx, Spectre x360 13-ae0xx

Long summary description HP Spectre USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP Spectre USB-C Travel Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: HP, Compatibility: Spectre 13-af0xx, Spectre x360 13-ae0xx. Width: 144.8 mm, Depth: 54.8 mm, Height: 16.5 mm. Package width: 247 mm, Package depth: 111 mm, Package height: 36 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.