HP logo

HP ProOne 400 G3 Intel® Core™ i5 i5-7500T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19713
Info modified on:
14 Mar 2024, 17:59:13
Short summary description HP ProOne 400 G3 Intel® Core™ i5 i5-7500T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

HP ProOne 400 G3, 50.8 cm (20"), HD+, Intel® Core™ i5, 4 GB, 256 GB, Windows 10 Pro

Long summary description HP ProOne 400 G3 Intel® Core™ i5 i5-7500T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

HP ProOne 400 G3. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.