HP logo

HP ProBook x360 11 G2 EE Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92762
Info modified on:
23 Jan 2025, 18:07:13
Short summary description HP ProBook x360 11 G2 EE Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ProBook x360 11 G2 EE, Intel® Core™ i5, 1.2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP ProBook x360 11 G2 EE Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ProBook x360 11 G2 EE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7Y54, Processor frequency: 1.2 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.