HP logo

HP EliteDisplay S270n LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118686
Info modified on:
30 Dec 2024, 17:23:40
End of life date:
31 May 2020
Short summary description HP EliteDisplay S270n LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

HP EliteDisplay S270n, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5.4 ms, Black, Silver

Long summary description HP EliteDisplay S270n LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

HP EliteDisplay S270n. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5.4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.