HP logo

HP EliteDisplay E233 HO + Single Monitor Arm LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63155
Info modified on:
14 Mar 2024, 19:16:27
Short summary description HP EliteDisplay E233 HO + Single Monitor Arm LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver:

HP EliteDisplay E233 HO + Single Monitor Arm, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E233 HO + Single Monitor Arm LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver:

HP EliteDisplay E233 HO + Single Monitor Arm. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.