HP logo

HP 260 G2 Intel® Pentium® 4405U 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38496
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP 260 G2 Intel® Pentium® 4405U 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

HP 260 G2, 2.1 GHz, Intel® Pentium®, 4405U, 8 GB, 128 GB, Windows 10 Pro

Long summary description HP 260 G2 Intel® Pentium® 4405U 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

HP 260 G2. Processor frequency: 2.1 GHz, Processor family: Intel® Pentium®, Processor model: 4405U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.