HP logo

HP VR1000-100nn Dedicated head mounted display Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72113
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Mar 2019
Short summary description HP VR1000-100nn Dedicated head mounted display Black:

HP VR1000-100nn, Dedicated head mounted display, Black, 90 Hz, HP, LCD, 1440 x 1440 pixels

Long summary description HP VR1000-100nn Dedicated head mounted display Black:

HP VR1000-100nn. Type: Dedicated head mounted display, Product colour: Black, Maximum refresh rate: 90 Hz. Display type: LCD, Display resolution: 1440 x 1440 pixels. USB version: 2.0/3.2 Gen 1 (3.1 Gen 1). Package weight: 1.95 kg. Packaging content: Motion controllers; HMD cables for Vive headset (HDMI, DC-OUT and USB 3.0)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.