location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LY72A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628593620 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 00:03:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Instant prints, exclusively when using HP Sprocket Plus.[2] Not compatible with or HP Sprocket 2-in-1 or HP Sprocket.
  • - Smudge-proof, water-resistant, and tear-resistant, these glossy, colourful photos are ready to be shared.[1] Prints using ZINK® ZERO INK® Printing Technology from ZINK®.[3]
Long product name HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets :
The long product name of HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets
More>>>
HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets:
The official description of HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets:
This short summary of the HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets, Gloss, 258 g/m², 2.3x3.4", White, 20 sheets, HP Sprocket Plus

Long summary description HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets:
This is an auto-generated long summary of HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets based on the first three specs of the first five spec groups.

HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets. Finish type: Gloss, Media weight: 258 g/m², Paper size (imperial): 2.3x3.4". Width: 139.2 mm, Depth: 82.6 mm, Height: 17.5 mm. Quantity per pack: 1 pc(s), Package width: 139.2 mm, Package depth: 82.6 mm. Pallet gross weight: 50 g, Master (outer) cases per pallet: 14 pc(s), Layers per pallet: 1 pc(s). Pallet dimensions (W x D x H): 240 x 1200 x 800 mm, Stacking number for pallet: 1 pc(s)

Features
Paper size (imperial)
2.3x3.4"
Product colour
White
Finish type *
Gloss
Media weight *
258 g/m²
Sheets per pack
20 sheets
Compatible products
HP Sprocket Plus
HP segment
Business
Operational conditions
Operating temperature (T-T)
20 - 25 °C
Storage temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
30 - 70%
Weight & dimensions
Width
139.2 mm
Depth
82.6 mm
Height
17.5 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
139.2 mm
Package depth
82.6 mm
Packaging data
Package height
17.5 mm
Package weight
40 g
Brand-specific features
HP GTIN (EAN/UPC)
191628593620
Technical details
Master (outer) cases per pallet layer
14 pc(s)
Logistics data
Pallet gross weight
50 g
Master (outer) cases per pallet
14 pc(s)
Layers per pallet
1 pc(s)
Products per pallet
336 pc(s)
Master (outer) case gross weight
1.13 g
Products per master (outer) case
24 pc(s)
Pallet dimensions (W x D x H)
240 x 1200 x 800 mm
Stacking number for pallet
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)