location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprocket
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Plus Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2FR86A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628757091 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The biggest photos and the thinnest design ever from an HP Sprocket.
  • - Customise photos with borders and emojis.[2] Scan printed photos to relive your moments – view photo collections and unlock content.[2]
  • - Easily print social media photos.[2] Connect your social media accounts to HP Sprocket app and instantly print colourful photos.[2]
Warranty: One-year limited hardware warranty; Access to world class support services through www.support.hp.com
Long product name HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) :
The long product name of HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sprocket Plus Printer, ZINK (Zero ink), 2.3" x 3.4" (5.8x8.6 cm), 900mAh, Lithium-Ion (Li-Ion), 512MB, Bluetooth, USB
More>>>
HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm):
The official description of HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make time with friends more memorable with the world's thinnest portable photo printer.[1] Instantly print sharable 5.8 x 8.6 cm (2.3 x 3.4 inch) snapshots or stickers.[2] Relive every fun-filled moment with an amazing app experience.[2]

Short summary description HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm):
This short summary of the HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Plus Printer, ZINK (Zero ink), 313 x 400 DPI, 2.3" x 3.4" (5.8x8.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm):
This is an auto-generated long summary of HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) based on the first three specs of the first five spec groups.

HP Sprocket Plus Printer. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2.3" x 3.4" (5.8x8.6 cm). Borderless printing. Bluetooth. Direct printing. Product colour: Black

Slim and portable with larger photos

Print instant photos from the world's thinnest portable photo printer.[1]
Instantly print 5.8 x 8.6 cm (2.3 x 3.4 inch) photos or stickers, with HP ZINK® S2 Photo Paper.[3]
Quickly print your smartphone and social media photos through the free HP Sprocket app.[2]
About the size of a cell phone, this portable photo printer goes anywhere.

A more personal app experience

Download the free HP Sprocket app to customise your photos before you print them.[2]
Scan printed photos to view photo collection and unlock content.[2]

Printing just got more social

Use the HP Sprocket app to print social media photos.[2]
With seamless Bluetooth® connectivity, you and all your friends can connect and print.[3]

The world's thinnest portable photo printer

Print instant photos from the world's thinnest portable photo printer.

The life of the party

With seamless Bluetooth® connectivity, you and all your friends can connect and print.

Simple mobile printing
Simple mobile printing

Quickly print your smartphone and social media photos through the free HP Sprocket app.

Relive the experience

Customise photos before you print. Scan printed photos to view collections and unlock content.

Pocket-size printer

About the size of a cell phone, this portable photo printer goes anywhere.

HP Sprocket Plus Photo Paper

Easily print instant 5.8 x 8.6 cm (2.3 x 3.4 inch) photos or stickers.

Printing
Borderless printing *
Yes
Print technology *
ZINK (Zero ink)
Maximum resolution *
313 x 400 DPI
Features
Market positioning *
Home & office
Product colour *
Black
Built-in display
No
HP segment
Home, Home office
Input & output capacity
Total input capacity
10 sheets
Paper handling
Maximum print size *
2.3" x 3.4" (5.8x8.6 cm)
Ports & interfaces
Direct printing *
Yes
PictBridge *
No
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Internal memory
512 MB
Card reader integrated
No
Power
Power source *
Battery
Power consumption (printing) *
17.6 W
Power consumption (standby)
0.75 W
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
900 mAh
Battery voltage
7.4 V
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
5 - 70%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
142 mm
Depth
89 mm
Height
18 mm
Weight
204 g
Packaging data
Warranty card
Yes
Package width
175 mm
Package depth
115 mm
Package height
36 mm
Package weight
310 g
Logistics data
Pallet gross weight
481.35 g
Layers per pallet
6 pc(s)
Products per pallet
1350 pc(s)
Technical details
Master (outer) cases per pallet layer
90 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 1388 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:14:17
Uk has collected 19 expert reviews for HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-12-02 04:14:17
Love the idea of printing photos from your smartphone but want them a little bigger than those created by other Bluetooth printers? The HP Sprocket Plus is ideal as it creates prints that are 30% bigger than the average Bluetooth printer. Simple to use, t...
Good We love the photo booth feature that allows you to take four different timed shots and print them on one photo just like a traditional photo booth would, The prints are clear and sharp although we did find them come out slightly darker than in real life...
Bad Slow to print, taking an average of a minute per photo, You can't remove red eyes from images...
Bottom line A simple and easy to use Bluetooth printer. It's great if you want larger than usual prints and want to give your photos a little bit of extra fun...
76%
91mobiles.com
Updated:
2019-12-02 04:14:17
In an era of digital photography and Instagram, the need for printed photographs and sentiments attached are fast waning. Film cameras and hard copies of photographs are more of a quirk and novelty today than anything else. It's this aspect of printed pho...
Bottom line By now, I think I would have successfully established that the HP Sprocket Pluck is a fancy gadget which falls more into the novelty category. With a price tag of Rs 8,999, it's not cheap and after factoring in the cost of the paper you will have to buy i...
0%
gadgetreview.com
Updated:
2020-07-16 04:58:13
Our top pick, the Polaroid ZIP, is a fast and portable photo printer that works with the free Polaroid app to seamlessly print out your digital photos on the go, no computer connection necessary. Keep reading to see more of our top picks.Award: Top PickWH...
0%
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP Sprocket Plus Printer photo printer ZINK (Zero ink) 313 x 400 DPI 2.3" x 3.4" (5.8x8.6 cm):
Disclaimer

[1] Based on HP internal analysis as of 5/24/17 of competing in-class mobile colour photo printers using paper up to 5.8 cm by 8.6 cm, priced < €162.35 MRSP, measured at device thickness.
[2] HP Sprocket app required.
[3] HP Sprocket app required. Bluetooth is a trademark owned by its proprietor and used by HP Inc. under license.
[4] Water, tear and smudge resistance based on internal testing by Zink Holdings, LLC.
[5] The ZINK Technology™ and ZINK Trademarks™ are owned by ZINK Holdings LLC. Used under license.
[5] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.