HP logo

HP EliteOne 1000 G1 34-in Curved All-in-One Business PC Intel® Core™ i7 i7-7700 86.4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35277
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2019
Short summary description HP EliteOne 1000 G1 34-in Curved All-in-One Business PC Intel® Core™ i7 i7-7700 86.4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

HP EliteOne 1000 G1 34-in Curved All-in-One Business PC, 86.4 cm (34"), Quad HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteOne 1000 G1 34-in Curved All-in-One Business PC Intel® Core™ i7 i7-7700 86.4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

HP EliteOne 1000 G1 34-in Curved All-in-One Business PC. Product type: All-in-One PC. Display diagonal: 86.4 cm (34"), HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.