location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LU03EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018219144 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2019
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7500 (6M Cache, 3.4 GHz)
  • - 68.6 cm (27") 4K Ultra HD IPS (3840 x 2160)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 512GB SSD
  • - 613.3 x 190 x 457.3 mm, 2 x USB C Thunderbolt ports, HDMI
Long product name HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver :
The long product name of HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i5-7500 (6M Cache, 3.4 GHz), 8GB DDR4-SDRAM, 512GB SSD, 68.6 cm (27") 4K Ultra HD 3840 x 2160 IPS, Intel HD Graphics 630, LAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver:
The official description of HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The future of video conferencing, now at your desk
Meetings come to life on your choice of AiO displays that transform your workspace into a rich video conferencing solution with immersive video and audio engagement, capacitive touch controls, and a built-in pop-up privacy camera.

Let nothing stand in your way
Super-charge your HP PC with Windows 10 Pro[1] and a 7th Gen Intel® Core™ processor[8] with optional Intel® Optane™ memory[9].

Choose from three optional display sizes
Pick the right display to suit your needs. Choose from a touch[10] or non-touch 23.8-inch diagonal, 27-inch diagonal non-touch, and a 34-inch diagonal non-touch curved display[5] for an immersive and engaging visual experience.

The adaptable all-in-one
With core computing components like 7th Gen Intel® Core™ i3/i5/i7 processors[8] located in the base of our most serviceable AiO, you can upgrade or redeploy displays[14] as user and business needs change over time.

Give your speakers a boost
HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.

Cut out the chatter
Suppress background noise including keyboard clicks with HP Noise Cancellation.

Browse confidently
HP Sure Click provides hardware-enforced security for web browsers, protecting your PC from websites infected with malware, ransomware or viruses[11].

Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[6] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Speed up the basics of IT management
The HP Manageability Integration Kit[7] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Never take your phone out of your pocket again
HP PhoneWise allows you to answer and respond to your iOS or Android™ calls and texts through your PC[12].

Short summary description HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver:
This short summary of the HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 1000 G1, 68.6 cm (27"), 4K Ultra HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

HP EliteOne 1000 G1. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Personal video conferencing on demand

Save time and launch video calls quickly with integrated collaboration keys. Complete the experience with captivating video and audio engagement with Audio by Bang & Olufsen and an optional FHD dual-facing webcam[3].

Stay ahead of the curve

Configurable and flexible, our first AiO with an upgradeable PC base and display[13] for flexible re-deployment—meet the AiO designed to reinvent the lifecycle of your PC.

Our most secure and manageable PCs

Deploy first-class protection with commercial security and manageability features like HP Sure Start Gen3[6] and HP Manageability Integration Kit[7]. Get automatic threat detection and system recovery, plus remotely manage your PC security with real-time updates.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
LED backlight
Yes
Panel type
IPS
Screen shape
Flat
Tilt angle range
-5 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7500
Processor cores
4
Processor threads
4
Processor boost frequency
3.8 GHz
Processor frequency *
3.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7500 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR335
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Compatible memory cards
Not supported
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ports & interfaces
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
No
Design
Product colour *
Black, Silver
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® H270
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97123
Brand-specific features
HP JumpStart
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Security tools
HP BIOSphere with Sure Start, HP Client Security Suite Gen 3, HP Power On Authentication, HP Password Manager
HP Management tools
HP Management Integration Kit for Microsoft System Center Configuration Management
HP Software provided
HP Hotkey Support, HP Noise Cancellation Software, HP PhoneWise, HP SureConnect, HP Velocity, HP Secure Erase, HP Sure Click
Power
AC adapter power
180 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
613.3 mm
Depth (with stand)
190 mm
Height (with stand)
457.3 mm
Weight (with stand)
10.2 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
No
Other features
3D
No
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 17:28:00
Uk has collected 4 expert reviews for HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcmag.com
Updated:
2019-11-28 17:28:00
While the HP EliteOne 1000's gorgeous 27-inch 4K display and thin bezels are visually impressive, they aren't necessarily unique. But this business-oriented machine does have one killer feature that is very rare among all-in-ones: easy upgradeability. In...
Good Beautiful 27-inch 4K display, Dual webcams slide behind display when not in use, Fans are whisper-quiet, Easily upgradable, Relatively inexpensive...
Bad Uncomfortable mouse and keyboard, Anemic stereo speakers...
Bottom line The HP EliteOne 1000 is not only stylish, but it has a trait found in few all-in-one PCs: the ability to easily upgrade the internal components...
80%
pcmag.com
Updated:
2020-06-10 04:44:00
While the HP EliteOne 1000's gorgeous 27-inch 4K display and thin bezels are visually impressive, they aren't necessarily unique. But this business-oriented machine does have one killer feature that is very rare among all-in-ones: easy upgradeability. In...
Good Beautiful 27-inch 4K display, Dual webcams slide behind display when not in use, Fans are whisper-quiet, Easily upgradable, Relatively inexpensive...
Bad Uncomfortable mouse and keyboard, Anemic stereo speakers...
Bottom line The HP EliteOne 1000 is not only stylish, but it has a trait found in few all-in-one PCs: the ability to easily upgrade the internal components...
80%
Brand Image Product code Product Stock Price from
HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Black, Silver HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Black, Silver
(show image)
2LU02EA 1000 G1 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
[3] Optional features sold separately or as add on features.
[5] Configurable at purchase with choice of display sizes. Additional displays sold separately. 34-inch curved display not available at launch. Planned availability November 2017.
[6] HP Sure Start Gen 3, available on HP EliteDesk products equipped with Intel® 7th generation processors.
[7] HP Manageability Integration Kit is available as a download from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[13] Separately purchased, interchangeable displays in sizes 23.8” (60.45 cm), 27” (68.58 cm) and 34” (86.36 cm) diagonal are planned to be available after launch in November 2017.
[8] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[9] Intel® Optane™ is sold separately and is expected to be available in summer 2017. Requires a 7th Gen Intel® Core™ processor, bios version with Intel® Optane™ supported, Windows 10, version 1703 , an Intel® 200 series chipset, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe* Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe* Spec 1.1 and Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.
[10] Touchscreen requires Windows 10 Pro.