HP logo

HP Bluetooth? Mouse Z5000

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
406524
Info modified on:
04 Apr 2023, 02:24:09
End of life date:
30 Jun 2022
Short summary description HP Bluetooth? Mouse Z5000:

HP Bluetooth? Mouse Z5000, Ambidextrous, Optical, Bluetooth, 1200 DPI, Silver

Long summary description HP Bluetooth? Mouse Z5000:

HP Bluetooth? Mouse Z5000. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.